EN
  • EN
  • DE

2SC4853-4

Part No 2SC4853-4
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description RF NPN Epitaxial Planar Silicon Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156763-2SC4853-4
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC4853
Introduction Date May 18, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4853-4 CAD Model

Description

ON Semiconductor 2SC4853-4 Product Overview

The 2SC4853-4 is a high-performance NPN transistor from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This versatile component is designed to meet the rigorous demands of modern circuit designs, offering a perfect blend of speed, power handling, and thermal performance.

Key Features

  • Transistor Type: NPN - This allows for high-speed switching and amplification of electronic signals.
  • Power Handling: The 2SC4853-4 is capable of handling moderate power levels, making it suitable for a variety of medium-power applications.
  • Voltage Ratings: It comes with a collector-base voltage (VCBO) and collector-emitter voltage (VCEO) that are suitable for many electronic circuits, ensuring stability and performance.
  • Current Ratings: This transistor can support a continuous collector current (IC) that is ideal for driving loads in electronic circuits.
  • High Frequency Performance: The 2SC4853-4 exhibits excellent high-frequency characteristics, which is essential for applications in RF and fast-switching circuits.
  • Thermal Characteristics: It has a robust thermal profile that allows for stable operation over a wide temperature range.

Applications

The ON Semiconductor 2SC4853-4 transistor is commonly used in a variety of electronic applications, including:

  • Audio amplifiers and sound processing equipment, where it provides clean amplification of audio signals.
  • Switching power supplies, due to its ability to handle rapid on-off switching with high efficiency.
  • RF circuits, including transceivers and amplifiers, where its high-frequency performance is critical.
  • Driver stages in various electronic devices, where it serves as a reliable switch or amplifier.
  • General-purpose switching and amplification tasks in consumer electronics, industrial systems, and communication devices.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 2SC4853-4 is no exception. It is manufactured to stringent standards, ensuring reliable performance and longevity in the field. Whether used in commercial or industrial environments, the 2SC4853-4 stands up to the challenge, providing consistent results across a broad range of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9760 $58.5600
145+ $0.8004 $116.0580
225+ $0.7762 $174.6450
310+ $0.7508 $232.7480
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess