EN
  • EN
  • DE

FF1N30HS60DD

Part No FF1N30HS60DD
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 600V 30A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 2 Independent Standard 600 V 30A Chassis Mount SOT-227-4, miniBLOC
Manufacturer ON Semiconductor
Series Stealth™
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Case / Package SOT-227
Family Name FF1N3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919072-FF1N30HS60DD
Ultra Librarian 3D Model Ultra Librarian FF1N30HS60DD CAD Model

Description

The FF1N30HS60DD is a state-of-the-art high-speed Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading figure in energy-efficient innovations. Designed for a wide array of applications, this IGBT is an ideal choice for high-efficiency solutions in power electronics.

Key Features

  • High-Speed Switching: The FF1N30HS60DD offers high-speed switching capabilities, which is crucial for reducing switching losses and improving the efficiency of power conversion systems.
  • Low Saturation Voltage: This IGBT boasts a low on-state voltage drop (V<sub>CE(sat)), which minimizes conduction losses and enhances overall system efficiency.
  • High Current Rating: With a robust current carrying capacity, the device can handle significant power levels, making it suitable for demanding applications.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged free-wheeling diode ensures efficient and reliable operation during the switching of inductive loads.

Applications

The FF1N30HS60DD is versatile and can be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Motor drives
  • Induction heating
  • Renewable energy inverters

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CE) 600V Collector Current (I<sub>C) 30A Power Dissipation (P<sub>D) 150W Operating Junction Temperature (T<sub>j) -55°C to +150°C

With its exceptional performance and durability, the ON Semiconductor FF1N30HS60DD IGBT is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess