EN
  • EN
  • DE

FES16DT

Part No FES16DT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 16 Ampere Glass Passivated Super Fast Rectifiers | DIODE GEN PURP 200V 16A TO220-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Maximum) at If 950mV at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 10μA at 200V
Capacitance at Vr, F 170pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220-2
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number FES16D
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1174001-FES16DT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FES16DT CAD Model

Description

The ON Semiconductor FES16DT is a high-performance fast recovery diode designed to meet the stringent requirements of modern electronic applications. This diode is part of the FES16 series, which is renowned for its fast switching speeds and high reliability. The FES16DT is an ideal choice for use in power supplies, converters, free-wheeling diodes, and other power switching applications.

Key Features

  • Fast Recovery Time: The FES16DT offers an ultra-fast recovery time, minimizing energy loss during switching and improving overall efficiency.
  • High Current Capability: With a forward current rating of 16 A, this diode can handle significant current, making it suitable for high-power applications.
  • High Voltage Rating: It has a repetitive peak reverse voltage (VRRM) of 200 volts, providing a good safety margin for overvoltage transients.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves performance in high-frequency circuits.
  • Reverse Leakage Current: The FES16DT maintains a low reverse leakage current, ensuring minimal power loss when in the off-state.

Applications

The fast switching speed and robustness of the FES16DT make it suitable for a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Motor controllers
  • Snubber circuits
  • Lighting systems

Package and Reliability

The FES16DT is available in a TO-220 package, which is widely used in the industry and known for its ease of installation and heat dissipation capabilities. Its robust construction ensures long-term reliability, which is critical in industrial and commercial applications where downtime can be costly.

Environmental and Quality Standards

ON Semiconductor is committed to environmental sustainability and quality. The FES16DT is designed to meet various environmental standards, ensuring that it is suitable for use in green products. Additionally, the diode is manufactured under strict quality control measures to ensure consistent performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6266 $57.7852
54+ $2.1552 $116.3808
83+ $2.0878 $173.2874
115+ $2.0205 $232.3575
148+ $1.9531 $289.0588
198+ $1.7511 $346.7178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess