ON Semiconductor 2SC4853-5-TL Transistor
The ON Semiconductor 2SC4853-5-TL is a high-performance NPN bipolar transistor designed for use in a wide array of electronic applications. This versatile component is manufactured with state-of-the-art semiconductor technology, ensuring reliability and efficiency for both industrial and consumer products. The 2SC4853-5-TL is particularly well-suited for amplification and switching applications, where precise control of electronic signals is paramount.
Key Features
- Type: NPN Bipolar Transistor
- Package: The 2SC4853-5-TL comes in a compact TSMT5 package, making it suitable for surface-mounted designs where space is at a premium.
- Voltage Ratings: It supports a collector-base voltage (VCBO) of 120V, a collector-emitter voltage (VCEO) of 80V, and an emitter-base voltage (VEBO) of 5V, providing a wide operating range for various circuit configurations.
- Current Ratings: The transistor can handle a collector current (IC) of up to 1A, which is ample for many signal processing and power management tasks.
- Power Dissipation: With a power dissipation of 1W, the 2SC4853-5-TL is capable of handling moderate levels of power without overheating, ensuring stable performance across its operational lifespan.
- Gain Bandwidth Product (fT): It offers a transition frequency of 100MHz, making it suitable for high-frequency applications.
- High DC Current Gain (hFE): This transistor provides a high DC current gain, which enhances its ability to amplify weak signals in electronic circuits.
Applications
The ON Semiconductor 2SC4853-5-TL is ideal for a broad range of applications, including but not limited to:
- Audio amplifiers and preamplifiers
- Signal processing circuits
- Switching regulators
- DC-DC converters
- Driver stages in high-fidelity sound systems and telecommunication devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 2SC4853-5-TL is no exception. This component is built to meet high standards, ensuring consistent performance and a long operational life. Whether you are designing consumer electronics or sophisticated industrial systems, the 2SC4853-5-TL from ON Semiconductor is a reliable choice that won't disappoint.