EN
  • EN
  • DE

2SC4863-5

Part No 2SC4863-5
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN Epitaxial Planar Silicon RF Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156768-2SC4863-5
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4863
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4863-5 CAD Model

Description

2SC4863-5 - ON Semiconductor

The 2SC4863-5 is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed for use in power amplification and switching applications, known for its reliability and efficiency. With its robust construction, the 2SC4863-5 is suitable for a wide range of electronic circuits, delivering consistent performance even under challenging conditions.

Key Features:

  • Voltage Capabilities: The 2SC4863-5 is capable of withstanding collector-emitter voltages up to 5V, making it suitable for low-voltage applications where power efficiency is critical.
  • Current Handling: This transistor can handle continuous collector currents up to several amperes, allowing it to drive moderate loads directly or to switch larger currents when used in conjunction with other power devices.
  • High Gain: It offers a high current gain (hFE), which ensures a high level of amplification, making it ideal for signal processing applications where small input signals need to be amplified to drive larger loads.
  • Fast Switching Speed: The 2SC4863-5 is designed for fast switching, reducing transition times and improving efficiency in high-frequency applications.
  • Thermal Performance: ON Semiconductor has engineered this device to have excellent thermal characteristics, ensuring stability and long-term reliability even when operating at higher temperatures.

Applications:

  • Audio Amplifiers
  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators
  • General Purpose Switching and Amplification

The 2SC4863-5 transistor is packaged in a compact form factor, which allows for easy integration into various electronic designs without compromising on power or performance. Its construction adheres to ON Semiconductor's stringent quality standards, ensuring that each unit provides reliable service throughout its operational lifespan. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the 2SC4863-5 from ON Semiconductor is an excellent choice for a wide range of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess