2SC4984S-TD - ON Semiconductor
The 2SC4984S-TD from ON Semiconductor is a high-performance NPN bipolar transistor that is designed to meet the stringent requirements of today's advanced electronic circuits. This compact and efficient semiconductor device is ideal for a variety of applications, including switching and amplification in industrial, commercial, and consumer electronics.
Key Features:
- High Current Capability: This transistor is capable of handling high current, which makes it suitable for power regulation and management in complex circuits.
- Low Saturation Voltage: The 2SC4984S-TD boasts a low collector-emitter saturation voltage, reducing power loss and improving efficiency in operation.
- Fast Switching Speed: With its quick response time, this transistor is an excellent choice for applications requiring fast switching capabilities.
- High Reliability: Manufactured by ON Semiconductor, a leader in the industry, the 2SC4984S-TD is built to last and perform reliably in demanding conditions.
- Compact SMD Package: The device comes in a small surface-mount package, which is ideal for space-constrained applications and helps in achieving a high-density PCB design.
Applications:
The versatility of the 2SC4984S-TD allows it to be used in a wide range of applications. It is particularly well-suited for:
- Power supply circuits
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Signal processing
- Switching regulators
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (VCEO)
50V
Collector Current (IC)
1A
Power Dissipation (PD)
0.9W
Transition Frequency (fT)
250MHz
Operating Temperature Range
-55°C to +150°C
With its robust construction and ON Semiconductor's reputation for quality, the 2SC4984S-TD is a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems.