EN
  • EN
  • DE

2SC5226A-4-TL-E

Part No 2SC5226A-4-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS NPN BIPO VHF-UHF MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1dB @ 1GHz
Gain 12dB
Power - Max 150mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 90 @ 20mA, 5V
Current - Collector (Ic) (Maximum) 70mA
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package 3-MCP
Win Source Part Number 762699-2SC5226A-4-TL-E
Popularity Medium
Supply and Demand Status Limited
Family Name 2SC5226A-4
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 2SC5226A-4-TL-E CAD Model

Description

2SC5226A-4-TL-E Transistor by ON Semiconductor

The 2SC5226A-4-TL-E is a high-quality NPN bipolar junction transistor (BJT) produced by ON Semiconductor, a leader in the field of power and signal management, logic, discrete, and custom devices. This particular transistor is designed to meet the needs of a wide range of electronic applications, offering a robust solution for amplification and switching tasks.

Key Features:

  • Voltage and Current Ratings: The 2SC5226A-4-TL-E is capable of withstanding collector-emitter voltages up to 50V and collector currents up to 2A, making it suitable for a variety of mid-power applications.
  • High Gain Bandwidth Product: With a transition frequency of 100 MHz, this transistor is ideal for high-speed switching and amplification in audio and general-purpose applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) ensures efficient operation with minimal power loss, which is critical for energy-sensitive designs.
  • Small Package Size: Enclosed in a compact TP-FA package, the 2SC5226A-4-TL-E is designed for space-conscious applications, without compromising on performance.

Applications:

The versatility of the 2SC5226A-4-TL-E allows it to be employed in a diverse array of electronic circuits. It is commonly used in:

  • Power management modules
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound equipment

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability. The 2SC5226A-4-TL-E transistor is built to stringent standards, ensuring consistent performance and durability over its lifespan. It is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Conclusion:

Whether you're designing a new audio system, updating a power supply unit, or working on a custom signal processing project, the 2SC5226A-4-TL-E from ON Semiconductor provides the reliability and performance necessary for your electronic designs. Its combination of high-speed operation, power efficiency, and compact form factor make it an excellent choice for both hobbyists and professional engineers alike.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1885 $50.8950
650+ $0.1547 $100.5550
1,005+ $0.1499 $150.6495
1,380+ $0.1450 $200.1000
1,785+ $0.1402 $250.2570
2,390+ $0.1257 $300.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,001 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess