The 2SC5227-5-TB-E is a high-performance NPN bipolar transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to meet the demanding requirements of various electronic applications, offering a blend of power efficiency, reliability, and versatility.
Key Features
- High Current Capability: The transistor can handle significant levels of current, making it suitable for power amplification and switching applications.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, which enhances overall power efficiency by reducing power dissipation during operation.
- Fast Switching Speed: With its quick response time, the 2SC5227-5-TB-E is ideal for high-speed switching applications, contributing to improved performance in digital circuits.
- High Reliability: ON Semiconductor's dedication to quality ensures that this component provides stable and reliable performance over its lifespan.
- Compact Package: The transistor comes in a small-sized package, allowing for a more compact design in electronic circuits without sacrificing power or performance.
Applications
The 2SC5227-5-TB-E is suitable for a wide range of applications, including but not limited to:
- Power management modules
- DC-DC converters
- Audio amplifiers
- Motor control circuits
- Switching regulators
- General-purpose amplification
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
1.5 A
Power Dissipation (P<sub>D)
2 W
Operating Temperature Range
-55°C to +150°C
The 2SC5227-5-TB-E from ON Semiconductor represents a reliable choice for designers seeking a component that delivers consistent performance and efficiency. Its robust design and technical proficiency make it a valuable element in a diverse array of electronic systems.