EN
  • EN
  • DE

2SC5231C9-TL

Part No 2SC5231C9-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156985-2SC5231C9-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5231C9-TL CAD Model

Description

ON Semiconductor 2SC5231C9-TL: High-Efficiency NPN Bipolar Transistor

The 2SC5231C9-TL by ON Semiconductor is a high-performance NPN bipolar transistor designed to meet the needs of modern electronic applications. This component is well-suited for a variety of uses, including power management, signal processing, and switching applications. With its robust design and advanced manufacturing techniques, the 2SC5231C9-TL offers superior reliability and efficiency, making it an excellent choice for both commercial and industrial products.

Key Features:

  • High Current Gain Bandwidth Product: The transistor boasts a high fT, allowing for efficient operation at higher frequencies, which is essential for applications such as amplifiers and oscillators.
  • Low Saturation Voltage: The low VCE(sat) ensures minimal voltage drop when the transistor is in the 'on' state, leading to improved power efficiency and reduced heat generation.
  • High Collector-Emitter Breakdown Voltage: With a high VCEO, the 2SC5231C9-TL can handle higher voltages without breakdown, making it suitable for circuits operating at elevated voltages.
  • Compact Package: Housed in a small surface-mount package, the 2SC5231C9-TL is ideal for space-constrained applications, allowing for high-density PCB layouts.

Applications:

The versatile nature of the 2SC5231C9-TL transistor allows it to be used in a wide array of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Audio amplifiers
  • Motor control circuits
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound equipment

ON Semiconductor's commitment to quality ensures that the 2SC5231C9-TL is manufactured to the highest standards, providing reliable performance even under challenging conditions. Whether you're designing a new piece of consumer electronics or upgrading an industrial system, the 2SC5231C9-TL offers the performance and durability you need to create a product that stands out in today's competitive marketplace.

For detailed technical specifications, application notes, and design resources, visit the ON Semiconductor website or contact your local sales representative to ensure you have the most current data for your design requirements.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8840 $60.5640
49+ $2.3666 $115.9634
76+ $2.2927 $174.2452
105+ $2.2188 $232.9740
135+ $2.1448 $289.5480
181+ $1.9231 $348.0811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess