EN
  • EN
  • DE

2SC5245-5-TL-E

Part No 2SC5245-5-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156991-2SC5245-5-TL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5245-5-TL-E CAD Model

Description

ON Semiconductor 2SC5245-5-TL-E Bipolar Transistor

The ON Semiconductor 2SC5245-5-TL-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This transistor is known for its high-speed switching capabilities, making it an ideal choice for power management and signal processing tasks where quick response times are essential.

This component features a collector-emitter voltage (Vceo) of 50V, which allows it to handle moderate power levels while operating efficiently. It also has a collector current (Ic) rating of 2A, providing sufficient current handling capacity for a wide range of applications. The 2SC5245-5-TL-E is capable of operating with a power dissipation of 2W, ensuring that it can manage the thermal requirements of most circuits without the need for additional cooling measures.

The device comes in a compact surface-mount package, specifically the TP-FA, which is well-suited for space-constrained applications. Its small footprint allows for high-density mounting, which is particularly beneficial in modern electronic devices where space is at a premium. The package is also designed for optimal thermal performance, ensuring reliable operation even under high-load conditions.

ON Semiconductor's 2SC5245-5-TL-E transistor offers a high gain-bandwidth product, which is a crucial parameter for applications requiring high-frequency operation. This characteristic ensures that the transistor can amplify signals with minimal distortion, making it suitable for audio amplifiers, RF circuits, and other high-frequency applications.

Furthermore, the 2SC5245-5-TL-E is characterized by its low saturation voltage, which minimizes power loss and improves efficiency when the transistor is in the on-state. This feature is particularly important in power switching applications where energy conservation is critical.

In summary, the ON Semiconductor 2SC5245-5-TL-E is a versatile and reliable NPN bipolar transistor that offers excellent performance for a variety of electronic applications. Its high-speed switching, power handling capabilities, and efficient operation make it a valuable component for designers looking to optimize their circuit designs for performance and size.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess