ON Semiconductor 2SC5276-4-TG: High-Voltage NPN Bipolar Transistor
The 2SC5276-4-TG from ON Semiconductor is a robust NPN bipolar transistor designed for high-voltage applications. This transistor is specifically engineered to deliver exceptional performance in environments where voltage requirements are demanding and reliability is paramount. With its compact TO-92 package, the 2SC5276-4-TG offers a practical solution for a wide range of electronic circuits.
Key Features
- High Voltage Capability: The 2SC5276-4-TG is capable of handling collector-emitter voltages up to 300V, making it suitable for high-voltage circuits.
- Collector Current: It offers a continuous collector current (Ic) of up to 50mA, providing sufficient current handling for a variety of applications.
- Low Saturation Voltage: This transistor has a low Vce(sat) which minimizes on-state power dissipation and enhances overall efficiency.
- Speed: The device is designed for quick switching, with a fast turn-on and turn-off time, which is essential for high-speed circuit operation.
- TO-92 Package: The 2SC5276-4-TG comes in a widely used TO-92 package, known for its ease of mounting and good thermal performance.
Applications
The high-voltage capability and fast switching speed make the 2SC5276-4-TG an excellent choice for a variety of applications, including:
- Switching power supplies
- DC-DC converters
- High-voltage inverters
- Charging circuits
- Motor control circuits
- Telecommunication circuits
Reliability and Quality
ON Semiconductor is renowned for its commitment to quality and reliability. The 2SC5276-4-TG is built to meet high standards, ensuring stable operation over its intended lifespan. Users can trust in the consistent performance and durability of this NPN transistor for their critical high-voltage applications.
Whether you're designing a power supply unit, working on motor control, or developing a high-frequency converter, the 2SC5276-4-TG offers the performance and reliability you need. Its combination of high voltage, efficiency, and speed, packaged in a convenient TO-92 form, makes it an attractive option for designers and engineers looking for a cost-effective, high-performing component.