EN
  • EN
  • DE

2SC5347AE-TD-E

Part No 2SC5347AE-TD-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN BIPO HI FREQ PCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 4.7GHz
Noise Figure (dB Typ @ f) 1.8dB @ 1GHz
Gain 8dB
Maximum Power Dissipation 1.3W
Typical Gain (hFE) (Min) 90 @ 50mA, 5V
Maximum Current Collector 150mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 105955-2SC5347AE-TD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5347AE-TD-E CAD Model

Description

The 2SC5347AE-TD-E from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a variety of electronic applications. This versatile component is well-suited for high-speed switching and amplification tasks, making it an essential part of modern electronic devices.

Key Features

  • High Current Capacity: The 2SC5347AE-TD-E is capable of handling high current loads, making it suitable for power regulation and control circuits.
  • High-Speed Switching: With its ability to switch on and off rapidly, this transistor is ideal for high-frequency applications, including inverters and converters.
  • Low Saturation Voltage: The low V<sub>CE(sat) reduces power loss and improves efficiency, which is particularly beneficial in battery-powered devices.
  • High Reliability: ON Semiconductor's commitment to quality ensures that this transistor offers excellent reliability, with a robust design that withstands demanding conditions.
  • Compact Package: The 2SC5347AE-TD-E comes in a small package, allowing for a compact design in space-constrained applications.

Applications

The 2SC5347AE-TD-E transistor is ideal for a wide range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 400 V Collector Current (I<sub>C) 1.5 A Power Dissipation (P<sub>D) 25 W Operating Temperature Range -55°C to +150°C

With its combination of high-speed switching, low saturation voltage, and high current capacity, the 2SC5347AE-TD-E from ON Semiconductor is a reliable choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3566 $58.8390
395+ $0.2926 $115.5770
615+ $0.2834 $174.2910
845+ $0.2744 $231.8680
1,090+ $0.2652 $289.0680
1,460+ $0.2377 $347.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,650 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess