EN
  • EN
  • DE

STA455C

Part No STA455C
Manufacturer Sanken
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Win Source Part Number 194151-STA455C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA455C CAD Model

Description

The STA455C is a monolithic integrated circuit designed by Sanken for use in audio power amplifier applications. It's designed to offer a robust solution for audio amplification, integrating key features and protection mechanisms to simplify circuit design and enhance overall system reliability.

Applications:

  • Car audio amplifiers
  • Home theater systems
  • Powered speakers
  • Audio receivers
  • Hi-Fi audio equipment

Features:

  • High output power capability: Designed to deliver substantial power to drive speakers effectively.
  • Built-in protection circuits: Includes over-current, over-voltage, and thermal shutdown protection to safeguard the device from potential damage.
  • Low distortion: Provides high-fidelity audio reproduction with minimal total harmonic distortion (THD).
  • Integrated mute function: Allows for muting the audio output to prevent unwanted noise.
  • Standby function: Reduces power consumption when the amplifier is not in use.

Benefits:

  • Improved audio performance: Delivers clear and powerful audio output for an enhanced listening experience.
  • Enhanced system reliability: Protection features ensure robust performance and prevent damage from electrical or thermal stress.
  • Simplified design: Integrated features reduce the need for external components, simplifying the design process.
  • Energy efficiency: Standby function minimizes power consumption, contributing to energy savings.
  • Reduced system cost: Integration of multiple functions lowers the overall component count and cost.

Additional Details:

The STA455C operates within a specified voltage range, making it compatible with common power supplies used in audio equipment. Its thermal design allows for efficient heat dissipation, enabling stable operation even at high power levels. The device is typically available in a multi-lead package for easy mounting and connection. Refer to the datasheet for detailed specifications, including voltage gain, frequency response, and distortion characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess