ON Semiconductor 2SC5347F-TD-E NPN Bipolar Transistor
The ON Semiconductor 2SC5347F-TD-E is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This device is particularly suitable for power management functions, including switching regulators, inverters, and converters. With its robust construction and efficient operation, the 2SC5347F-TD-E is an excellent choice for designers looking for reliability and performance.
Key Features
- High Current Capacity: The transistor is capable of handling high current up to 1A, making it suitable for power-intensive applications.
- Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power loss and improving efficiency, which is critical for power management circuits.
- High-Speed Switching: It offers fast switching speeds, which is essential for applications that require quick response times.
- Complementary PNP Type Available: The 2SC5347F-TD-E has a complementary PNP type, allowing for easy implementation in push-pull configurations and other complementary applications.
Applications
- Switching regulators
- DC-DC converters
- Power supplies
- Motor controls
- Inverters
- General-purpose amplification
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
1A
Collector Power Dissipation (P<sub>C)
900mW
Transition Frequency (f<sub>T)
250MHz
Operating Temperature Range
-55°C to +150°C
The ON Semiconductor 2SC5347F-TD-E is available in a compact package, which allows for a reduction in PCB space without sacrificing performance. Its robust thermal characteristics ensure stability across a wide temperature range, making it suitable for challenging environments. For engineers and designers seeking a reliable NPN transistor for their power management and general-purpose applications, the 2SC5347F-TD-E from ON Semiconductor is a strong contender.