The 2SC5565-TD is a high-performance NPN bipolar transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This transistor is specifically engineered to meet the demanding requirements of modern electronic circuits, providing a combination of high speed and low power consumption.
Key Features
- High Current Gain Bandwidth Product: The 2SC5565-TD boasts a high fT, making it suitable for applications that require fast switching and high-frequency operation.
- Low Collector-Emitter Saturation Voltage: This feature ensures lower power dissipation and improved efficiency, which is essential for power management in portable devices.
- High Power Dissipation: With its ability to dissipate higher amounts of power, this transistor can handle more significant loads, making it ideal for power amplification tasks.
- High Reliability: Manufactured by ON Semiconductor, the 2SC5565-TD is built to deliver consistent performance and long operational life, a hallmark of the brand's product quality.
- Compact Package: The transistor comes in a small-sized package, which is an advantage for space-constrained applications.
Applications
The 2SC5565-TD is versatile and can be used in various applications, including:
- Audio amplifiers and sound reproduction equipment
- Signal processing circuits where high-speed switching is required
- Driver stages in high-fidelity amplifiers and other audio applications
- Voltage regulation modules, contributing to stable power supply circuits
- General-purpose switching and amplification tasks
Product Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage VCEO Max
xx V
Collector-Base Voltage VCBO
xx V
Emitter-Base Voltage VEBO
xx V
Collector Current - Continuous IC
xx A
Power Dissipation Pd
xx W
Operating and Storage Junction Temperature Range
xx to xx °C
Package / Case
xx
For detailed specifications and performance data, please refer to the official datasheet provided by ON Semiconductor.