EN
  • EN
  • DE

2SC5991-TD-E

Part No 2SC5991-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157385-2SC5991-TD-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5991-TD-E CAD Model

Description

ON Semiconductor 2SC5991-TD-E Bipolar Transistor

The ON Semiconductor 2SC5991-TD-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for power amplification and switching applications, thanks to its robust design and excellent electrical characteristics.

Key Features:

  • High Current Capacity: The 2SC5991-TD-E can handle significant current, making it ideal for applications requiring high power levels.
  • High Collector-Emitter Voltage: With a high V<sub>CEO rating, this transistor can withstand substantial voltage between the collector and emitter terminals without breaking down, ensuring reliability in high-voltage circuits.
  • Fast Switching Speeds: The device's quick switching capability allows for efficient operation in circuits that require rapid transitions between on and off states.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps to minimize power loss when the transistor is in the on-state, contributing to overall energy efficiency.
  • Excellent Gain Characteristics: It offers good h<sub>FE (DC current gain) levels across its operational range, providing stable performance in amplification applications.
  • TO-3PML Package: The device comes in a TO-3PML package, which provides good heat dissipation and is suitable for mounting on a heatsink for thermal management.

Applications:

The 2SC5991-TD-E's robustness and reliability make it an excellent choice for various applications, including:

  • Power supply units
  • Audio amplifiers
  • DC-DC converters
  • Motor control circuits
  • Switching regulators

With its combination of high power capacity, efficiency, and speed, the ON Semiconductor 2SC5991-TD-E is a solid choice for designers looking to improve performance and reliability in their power circuit designs. Whether you are working on consumer electronics, industrial systems, or automotive applications, this transistor is built to deliver consistent, high-quality performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess