EN
  • EN
  • DE

2SC6017-H-E

Part No 2SC6017-H-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157390-2SC6017-H-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC6017-H-E CAD Model

Description

Overview of 2SC6017-H-E Transistor from ON Semiconductor

The 2SC6017-H-E is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a company renowned for its innovative power and signal management solutions. This component is designed to meet the needs of a wide range of electronic applications, offering reliability and efficiency for circuit designs.

Key Features

  • High Current Capacity: The 2SC6017-H-E is capable of handling significant current, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: The transistor is designed for fast switching speeds, which is essential for high-frequency operations and helps in reducing switching losses.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC6017-H-E is a reliable component for long-term use in electronic circuits.

Applications

The versatility of the 2SC6017-H-E transistor allows it to be utilized in various applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Motor control systems
  • DC-DC converters
  • Switching regulators

Technical Specifications

Some of the technical specifications of the 2SC6017-H-E include:

  • Collector-Emitter Voltage (Vceo): Specified in the datasheet
  • Collector Current (Ic): Specified in the datasheet
  • Power Dissipation (Pd): Specified in the datasheet
  • Transition Frequency (ft): Specified in the datasheet
  • Operating and Storage Junction Temperature Range: Specified in the datasheet

Quality and Environmental Compliance

ON Semiconductor ensures that the 2SC6017-H-E transistor complies with environmental regulations, including RoHS and Pb-Free directives. The company is dedicated to providing environmentally friendly products without compromising on performance.

For detailed information regarding the 2SC6017-H-E, including exact electrical characteristics and physical dimensions, it is recommended to consult the official datasheet provided by ON Semiconductor. This will ensure accurate integration of the component into your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess