EN
  • EN
  • DE

2SC6096-TD-H

Part No 2SC6096-TD-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 2A SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 150mV @ 100mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 300 @ 100mA, 5V
Maximum Power Dissipation 1.3W
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 075533-2SC6096-TD-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC6096-TD-H CAD Model

Description

Introducing the 2SC6096-TD-H from ON Semiconductor

The 2SC6096-TD-H is a state-of-the-art bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This NPN transistor is a high-performance component that is an essential building block in modern electronic systems. It offers a perfect blend of high-speed switching, low power dissipation, and robust thermal performance, making it suitable for a wide range of applications.

Key Features

  • High Current Capacity: The 2SC6096-TD-H is capable of handling high continuous collector currents, allowing it to drive larger loads with ease.
  • High-Speed Switching: Engineered for rapid switching, this transistor is ideal for high-frequency operations, ensuring efficient performance in circuits that require quick transitions.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which translates to reduced power losses and improved efficiency in operation.
  • High Reliability: ON Semiconductor's commitment to quality means that the 2SC6096-TD-H is built to the highest reliability standards, ensuring long-term stability and performance.
  • Robust Thermal Performance: With an excellent thermal design, the transistor can operate effectively over a wide temperature range without compromising its functionality or lifespan.

Applications

The versatile nature of the 2SC6096-TD-H makes it suitable for a diverse array of applications, including:

  • Power management solutions
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • General-purpose amplification

Technical Specifications

The 2SC6096-TD-H boasts impressive technical specifications that ensure its performance in demanding situations:

  • Collector-Emitter Voltage (Vceo): Specified at a robust level for handling typical circuit voltages.
  • Collector Current (Ic): High current capacity for driving significant loads.
  • Power Dissipation (Pd): Adequate power handling capability for its size and application range.
  • Transition Frequency (ft): High transition frequency for effective operation in high-speed circuits.
  • Operating and Storage Junction Temperature Range: Wide temperature range for flexible usage in various environments.

With its combination of efficiency, power handling, and high-speed operation, the 2SC6096-TD-H from ON Semiconductor is an excellent choice for designers looking to create compact, reliable, and high-performing electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess