EN
  • EN
  • DE

2SD1012F-SPA

Part No 2SD1012F-SPA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.7A SPA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 80mV @ 10mA, 100mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 160 @ 50mA, 2V
Maximum Power Dissipation 250mW
Frequency - Transition 250MHz
Temperature Range - Operating 125°C (TJ)
Mounting Through Hole
Case / Package 3-SPA
Win Source Part Number 1004514-2SD1012F-SPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1012F-SPA CAD Model

Description

ON Semiconductor 2SD1012F-SPA Bipolar Transistor

The ON Semiconductor 2SD1012F-SPA is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile transistor is well-suited for power amplification and switching, making it an ideal choice for designers looking for a reliable component that can handle moderate power levels.

Key Features:

  • Voltage and Current Ratings: The 2SD1012F-SPA is capable of withstanding collector-emitter voltages up to 60V, with collector currents up to 3A. This makes it robust enough for various circuits that require a moderate power level.
  • Power Dissipation: With a power dissipation capacity of 25W, this transistor can handle significant energy without overheating, ensuring stable performance in your electronic designs.
  • High DC Current Gain: Featuring a high DC current gain (hFE) range, the device can amplify weak signals effectively, making it useful in audio amplifiers and signal processing circuits.
  • Complementary PNP Type: The 2SD1012F-SPA has a complementary PNP type available, allowing for the creation of push-pull amplifier configurations which are beneficial in reducing distortion and improving overall efficiency.
  • Package: It comes in a TO-220PF package, which is widely used and easy to mount on a printed circuit board (PCB). This package also provides good thermal performance, ensuring reliability even under high load conditions.

Applications:

The ON Semiconductor 2SD1012F-SPA transistor is ideal for a diverse range of applications, including:

  • Power regulators
  • Audio power amplifiers
  • Switching circuits
  • Driver stages in high-fidelity amplifiers and sound reinforcement systems
  • Motor control circuits

With its robust performance characteristics and versatile applications, the 2SD1012F-SPA from ON Semiconductor is a reliable choice for professionals and hobbyists alike looking to build or repair electronic devices requiring efficient power handling and amplification capabilities.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4521 $59.6168
19+ $6.1146 $116.1774
30+ $5.9240 $177.7200
41+ $5.7323 $235.0243
53+ $5.5417 $293.7101
70+ $4.9688 $347.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess