EN
  • EN
  • DE

2SD1012G-SPA

Part No 2SD1012G-SPA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor | TRANS NPN 15V 0.7A SPA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 700mA
Voltage - Collector Emitter Breakdown (Maximum) 15V
Vce Saturation (Maximum) at Ib, Ic 80mV at 10mA, 100mA
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 280 at 50mA, 2V
Maximum Power 250mW
Frequency - Transition 250MHz
Temperature Range - Operating 125°C
Mounting Style Through Hole
Manufacturer Package 3-SIP
Supplier Device Package 3-SPA
Family Part Number 2SD1012
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1126113-2SD1012G-SPA
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1012G-SPA CAD Model

Description

ON Semiconductor 2SD1012G-SPA Bipolar Transistor

The ON Semiconductor 2SD1012G-SPA is a high-performance bipolar junction transistor (BJT) designed for use in a broad range of electronic applications. This NPN transistor is ideal for power amplification and switching, offering a blend of reliability and efficiency that makes it a go-to component for engineers and designers.

Key Features:

  • High Current Capacity: The 2SD1012G-SPA can handle continuous collector currents up to 1A, making it suitable for moderate power applications.
  • Low Saturation Voltage: With a low VCE(sat), this transistor ensures reduced power loss and improved efficiency, which is critical for power-sensitive designs.
  • High Power Dissipation: A power dissipation of 900mW allows this device to sustain moderate thermal conditions without compromising performance.
  • Complementary PNP Type Available: For applications requiring a push-pull configuration, a complementary PNP transistor is also offered by ON Semiconductor.
  • Compact Package: Encased in a TO-92 package, the 2SD1012G-SPA is designed for easy integration into a variety of circuit layouts.

Applications:

The 2SD1012G-SPA is versatile and can be used in numerous applications, including:

  • Audio Power Amplifiers
  • Signal Processing
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers

Technical Specifications:

Parameter Value
Collector-Emitter Voltage (VCEO) 50V
Collector-Base Voltage (VCBO) 60V
Emitter-Base Voltage (VEBO) 7V
Collector Current (IC) 1A
Power Dissipation (PD) 900mW
Operating Junction Temperature (Tj) -55°C to +150°C

With its robust performance and ON Semiconductor's reputation for quality, the 2SD1012G-SPA is a reliable choice for designers looking to create efficient and durable electronics.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1413 $115.8660
1,270+ $0.1369 $173.8630
1,745+ $0.1325 $231.2125
2,260+ $0.1280 $289.2800
3,020+ $0.1148 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess