EN
  • EN
  • DE

2SD1048X6-TB

Part No 2SD1048X6-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157544-2SD1048X6-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1048X6-TB CAD Model

Description

Product Overview: 2SD1048X6-TB by ON Semiconductor

The 2SD1048X6-TB is a high-performance bipolar junction transistor (BJT) developed by ON Semiconductor, a renowned leader in the semiconductor industry. This NPN transistor is designed to deliver efficient current amplification and switching capabilities, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High Current Gain: The 2SD1048X6-TB offers a high current gain (hFE), which ensures a high level of amplification in various circuit configurations.
  • Low Saturation Voltage: It exhibits low V<sub>CE(sat), minimizing power loss and improving efficiency, especially vital in battery-operated devices.
  • Fast Switching Speed: With its rapid switching response, this transistor is suitable for high-speed switching applications.
  • Wide Operating Range: The device operates effectively across a broad range of temperatures, making it versatile for use in different environments.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SD1048X6-TB is a reliable component for long-term use.

Applications

The 2SD1048X6-TB is versatile and can be used in various applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and television circuits

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 60 V Collector Current (I<sub>C) 3 A Power Dissipation (P<sub>D) 25 W Package TO-220AB

Whether for audio amplification or high-speed switching, the 2SD1048X6-TB from ON Semiconductor meets the demands of modern electronic circuits with its robust performance and reliability. Its technical specifications and features make it a go-to transistor for professionals seeking quality and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess