EN
  • EN
  • DE

MUN5115DW1T1G

Part No MUN5115DW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2PNP PREBIAS 0.25W SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Typical Gain (hFE) (Min) 160 @ 5mA, 10V
Max Vce (sat) 250mV @ 1mA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 100170-MUN5115DW1T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUN5115DW1T1G CAD Model

Description

ON Semiconductor MUN5115DW1T1G Bipolar Transistor

The MUN5115DW1T1G from ON Semiconductor is a high-performance bipolar (BJT) transistor, ideal for a wide range of applications requiring efficient current regulation and amplification. This product is designed to offer superior switching performance and reliability, making it a go-to solution for designers and engineers in the electronics industry.

Key Features

  • Type: PNP
  • Configuration: Dual
  • Collector- Emitter Voltage VCEO Max: 50 V
  • Collector-Base Voltage VCBO: 50 V
  • Emitter-Base Voltage VEBO: 5 V
  • Collector Current - Continuous IC: 100 mA
  • Power Dissipation Pd: 225 mW
  • DC Current Gain hFE (Min) @ Ic, Vce: 100 @ 10mA, 5V
  • Operating and Storage Junction Temperature Range: -55 to +150 °C
  • Package / Case: SC-88/SC70-6/SOT-363
  • Mounting Type: Surface Mount
  • RoHS: Compliant

The MUN5115DW1T1G transistor features a dual PNP configuration, providing design flexibility and space-saving advantages. With a maximum collector-emitter voltage of 50V and collector current of 100mA, this device is capable of handling moderate power applications efficiently. The power dissipation of 225mW allows for a sufficient margin in thermal performance, ensuring stability and longevity of the device under various operating conditions.

ON Semiconductor's focus on quality is evident in the MUN5115DW1T1G's construction, providing a minimum DC current gain (hFE) of 100 at 10mA and 5V, which ensures consistent performance across the operating range. The operating and storage junction temperature range of -55 to +150 °C offers resilience in harsh environments, making it suitable for industrial and automotive applications.

The compact SC-88/SC70-6/SOT-363 package is designed for surface mount technology, making it easy to integrate into PCB designs with space constraints. Furthermore, the device's compliance with RoHS standards reflects ON Semiconductor's commitment to environmental sustainability and the reduction of hazardous substances in electronic components.

In summary, the MUN5115DW1T1G from ON Semiconductor is a robust and reliable component that offers an excellent balance of electrical characteristics and practical design considerations, making it a versatile choice for a multitude of electronic circuits and products.

You May Also Be Interested in

Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0513
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,100+ $0.0527 $57.9700
2,670+ $0.0434 $115.8780
4,135+ $0.0420 $173.6700
5,700+ $0.0406 $231.4200
7,355+ $0.0393 $289.0515
9,870+ $0.0351 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 1100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess