EN
  • EN
  • DE

2SD1060S-JK

Part No 2SD1060S-JK
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 5A 50V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 5651-2SD1060S-JK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1060S-JK CAD Model

Description

Product Overview: 2SD1060S-JK by ON Semiconductor

The 2SD1060S-JK is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is part of ON Semiconductor's extensive portfolio of electronic components that are engineered to provide efficient and reliable performance for a wide range of applications.

Key Features:

  • High Current Capability: The 2SD1060S-JK is capable of handling high current loads, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which helps to reduce power loss and improve efficiency in electronic circuits.
  • High Power Dissipation: With its ability to dissipate high levels of power, the 2SD1060S-JK is ideal for applications that require robust performance under challenging conditions.
  • Fast Switching Speed: The device offers fast switching speeds, which is beneficial for high-frequency operations and applications requiring quick response times.

Applications:

The 2SD1060S-JK transistor is versatile and can be used in a variety of electronic circuits and systems. Some common applications include:

  • Power supply circuits
  • Audio amplifiers
  • Motor control systems
  • Switching regulators
  • DC-DC converters

Technical Specifications:

Parameter Value
Transistor Polarity NPN
Collector-Emitter Voltage (Vceo) 60 V
Collector Current (Ic) 3 A
Power Dissipation (Pd) 25 W
DC Current Gain (hFE) 40 to 320
Operating Temperature Range -55°C to +150°C

The 2SD1060S-JK from ON Semiconductor offers a reliable solution for designers and engineers looking to incorporate a robust NPN transistor into their electronic designs. Its combination of high current capability, low saturation voltage, and fast switching speed makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess