ON Semiconductor 2SD1192 Transistor
The 2SD1192 is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for use in a wide range of electronic applications, including power amplification and switching. It is known for its reliability, efficiency, and the ability to handle moderate power levels, making it a popular choice among engineers and designers.
Key Features:
- High Current Capability: The 2SD1192 is capable of handling continuous collector currents up to 1A, which makes it suitable for driving medium-power circuits.
- Low Saturation Voltage: It exhibits a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in saturation-driven applications.
- High-Speed Switching: This transistor is designed for high-speed switching applications, providing quick response times and high-frequency operation.
- Complementary PNP Type: The 2SD1192 has a complementary PNP type, the 2SB941, allowing for use in push-pull configurations and other complementary pair circuits.
Electrical Characteristics:
- Collector-Emitter Voltage (V<sub>CEO): The maximum collector-emitter voltage is 80V, which is suitable for many medium-voltage applications.
- Collector-Base Voltage (V<sub>CBO): It can withstand a collector-base voltage of 100V, providing a margin for high-voltage spikes and surges.
- Emitter-Base Voltage (V<sub>EBO): The emitter-base voltage rating is 5V, ensuring stable operation even under varying conditions.
- Collector Dissipation (P<sub>C): With a power dissipation of 900mW, the 2SD1192 can handle considerable thermal loads during operation.
Applications:
The versatility of the 2SD1192 transistor allows it to be used in a variety of applications such as:
- Audio power amplifiers
- Power supply regulators
- DC-DC converters
- Motor control circuits
- Switching applications where medium power handling is required
With its robust construction and reliable performance, the ON Semiconductor 2SD1192 is an excellent choice for designers seeking a cost-effective and efficient solution for their medium-power electronic designs.