EN
  • EN
  • DE

2SD1619S-TD

Part No 2SD1619S-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157740-2SD1619S-TD
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD1619S-TD CAD Model

Description

ON Semiconductor 2SD1619S-TD Bipolar Transistor

The ON Semiconductor 2SD1619S-TD is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile transistor is particularly suited for power amplification and switching applications, thanks to its robust design and reliable performance characteristics.

With a collector-emitter voltage (Vceo) of 60V and a collector current (Ic) of up to 3A, the 2SD1619S-TD can handle moderate power levels, making it an excellent choice for audio amplifiers, power regulators, and DC-DC converters. The device also features a collector power dissipation (Pc) of 25W, which allows it to dissipate heat efficiently during operation, thereby ensuring stability and a longer operational lifespan.

The 2SD1619S-TD boasts a high current gain bandwidth product (fT) of 100MHz, which means it can operate effectively at high frequencies. This characteristic is particularly beneficial for applications in RF circuits and high-speed switching. The high hFE (DC current gain) value ensures that the transistor can amplify weak signals without significant power loss, making it ideal for signal processing applications.

ON Semiconductor has packaged the 2SD1619S-TD in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance. This surface-mount package allows for efficient PCB space utilization and is well-suited for automated assembly processes, which is a boon for mass-production environments.

For designers and engineers looking for a reliable transistor with good switching characteristics and the ability to handle moderate power levels, the 2SD1619S-TD from ON Semiconductor is a strong contender. Its combination of high-speed operation, power handling capability, and thermal efficiency makes it a versatile component for a variety of electronic designs.

As with all ON Semiconductor products, the 2SD1619S-TD is manufactured to high standards, ensuring consistent performance and quality for critical applications. Whether for industrial, commercial, or consumer electronics, this transistor is engineered to deliver optimal performance and value.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess