ON Semiconductor 2SD1619T-TD Bipolar Transistor
The ON Semiconductor 2SD1619T-TD is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor boasts a compact design and is housed in a TO-252 (DPAK) package, making it suitable for surface-mount technology (SMT) assembly processes.
With a collector-emitter voltage (V<sub>CEO) of 60V and a collector current (I<sub>C) rating of 3A, the 2SD1619T-TD is capable of handling moderate power levels, making it ideal for use in power amplification and switching applications. Its high gain-bandwidth product ensures that it can be used effectively in high-frequency operations, while the low collector-emitter saturation voltage (V<sub>CE(sat)) enhances its efficiency by minimizing power loss during operation.
The 2SD1619T-TD transistor is characterized by its high current gain (h<sub>FE), which ensures a robust and reliable performance even in circuits with high load demands. This feature, combined with its fast switching speeds, makes it an excellent choice for audio amplifiers, voltage regulators, DC-DC converters, and motor control circuits.
ON Semiconductor's commitment to quality is evident in the 2SD1619T-TD, with its excellent reliability and stability over a wide range of temperatures and operating conditions. It is designed to meet the stringent requirements of the automotive industry, making it a reliable choice for automotive applications as well.
Key Features:
- NPN bipolar junction transistor
- Collector-Emitter Voltage (V<sub>CEO): 60V
- Collector Current (I<sub>C): 3A
- High gain-bandwidth product
- Low collector-emitter saturation voltage
- High current gain (h<sub>FE)
- Fast switching speeds
- TO-252 (DPAK) package for SMT
- Suitable for automotive applications
Whether you are designing power management systems, audio processing equipment, or simply require a reliable transistor for general-purpose use, the 2SD1619T-TD from ON Semiconductor is a robust option that combines performance with durability.