EN
  • EN
  • DE

TEA1995T/1J

Part No TEA1995T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR SYNC RECT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 38V
Operating Supply Current 160μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1106775-TEA1995T/1J
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TEA1995T/1J CAD Model

Description

Introducing the TEA1995T/1J GreenChip™ Synchronous Rectifier Controller by NXP Semiconductors

The TEA1995T/1J is a state-of-the-art synchronous rectifier (SR) controller chip, designed to enhance the efficiency of power conversion in modern switch mode power supplies (SMPS). As part of NXP's GreenChip™ family, this device is specifically engineered to support the demands for energy efficiency in applications such as notebook adapters, desktop computers, servers, and televisions.

Key Features

  • High Efficiency: The TEA1995T/1J significantly improves efficiency by replacing the Schottky diode in the secondary side of SMPS with a low RDS(on) MOSFET, reducing power losses.
  • Adaptive Gate Drive: It provides an adaptive gate drive for optimal efficiency across a range of output currents, ensuring that the MOSFET is switched with the appropriate timing and energy.
  • Integrated Protections: The device includes built-in protections such as under-voltage lockout (UVLO) and over-voltage protection (OVP), safeguarding the system against potential damage.
  • Easy Implementation: With its SO8 package, the TEA1995T/1J is designed for easy implementation into existing circuit designs, reducing time-to-market for new products.

Energy Efficiency and Environmental Impact

As part of NXP's commitment to environmental sustainability, the TEA1995T/1J contributes to reduced energy consumption and lower carbon footprint of electronic devices. By increasing the efficiency of power supplies, this SR controller helps to minimize the energy wasted as heat, ensuring that devices not only operate cooler but also more cost-effectively in the long run.

Applications

The versatility of the TEA1995T/1J makes it an ideal choice for a wide range of applications. Its ability to drive both low-side and high-side synchronous rectifier MOSFETs enables its use in various topologies such as flyback, forward, and resonant converters. The product's high performance and reliability make it a go-to component for designers looking to enhance the efficiency of their power supply solutions.

In conclusion, the TEA1995T/1J from NXP Semiconductors represents a significant advancement in power conversion technology. With its focus on high efficiency, ease of integration, and robust protection features, this GreenChip™ synchronous rectifier controller is poised to make a substantial impact on the future of power supply design.

You May Also Be Interested in

Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5873 $52.8570
210+ $0.4819 $101.1990
325+ $0.4668 $151.7100
445+ $0.4518 $201.0510
575+ $0.4367 $251.1025
770+ $0.3916 $301.5320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,899 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess