ON Semiconductor 2SD1622T-TD Bipolar Transistor
The ON Semiconductor 2SD1622T-TD is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor offers excellent power handling capabilities and is suitable for switching and amplification purposes, making it a popular choice among engineers and electronics enthusiasts alike.
Key Features:
- High Current Capacity: The 2SD1622T-TD is capable of handling high current flows, with a collector current (Ic) rating of up to 3A. This makes it suitable for driving moderately high-power circuits.
- High Voltage Tolerance: With a collector-emitter voltage (Vceo) of 50V, this transistor can safely operate at higher voltages, which is beneficial for a variety of power applications.
- Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage (Vce(sat)), which ensures efficient operation with minimal power loss, especially when used in switching applications.
- Fast Switching Speed: The 2SD1622T-TD is designed for rapid switching, which is crucial for applications requiring quick response times, such as in digital circuits and pulse generators.
- Compact Package: Enclosed in a small TO-252 package, the transistor is ideal for space-constrained applications, allowing for high-density mounting on PCBs.
Applications:
The 2SD1622T-TD transistor is well-suited for various applications, including:
- Power supply circuits
- Motor control drivers
- Audio amplifiers
- Signal processing
- Switching regulators
- DC-DC converters
ON Semiconductor's commitment to quality ensures that the 2SD1622T-TD transistor meets stringent performance and reliability standards. Whether you're designing a new circuit or replacing an existing component, the 2SD1622T-TD offers a reliable and efficient solution for your NPN transistor needs.
Technical Specifications:
- Transistor Polarity: NPN
- Collector-Emitter Voltage VCEO Max: 50V
- Collector Current - Continuous Ic Max: 3A
- Collector-Emitter Saturation Voltage: Low
- DC Current Gain (hFE) Min: 100
- Power Dissipation: 2W
- Operating Junction Temperature Range: -55°C to +150°C
- Package / Case: TO-252 (DPAK)
With its robust design and reliable performance, the ON Semiconductor 2SD1622T-TD is an excellent choice for your demanding electronic designs.