EN
  • EN
  • DE

2SD1623S-TD-E

Part No 2SD1623S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 005942-2SD1623S-TD-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD1623S-TD-E CAD Model

Description

Product Overview: 2SD1623S-TD-E from ON Semiconductor

The 2SD1623S-TD-E, manufactured by ON Semiconductor, is a robust and efficient NPN bipolar junction transistor (BJT) designed for high-speed switching applications. This transistor is a part of ON Semiconductor's broad portfolio of discrete semiconductors that offer high reliability and performance for a variety of electronic circuits.

Key Features

  • High Current Capability: The 2SD1623S-TD-E is capable of handling a continuous collector current (Ic) of up to 1A, making it suitable for driving moderate loads.
  • Low Saturation Voltage: With a low VCE(sat) typically at 0.3V, this transistor ensures efficient operation with minimal power loss, which is crucial for battery-operated devices.
  • High-Speed Switching: The device features fast switching times, which is essential for applications requiring quick response times.
  • Compact Package: Enclosed in a small, surface-mount package (SOT-89), the 2SD1623S-TD-E is ideal for space-constrained applications.

Applications

The 2SD1623S-TD-E is versatile and can be used in a wide range of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Switching Regulators
  • Audio Amplifiers
  • Signal Processing

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The 2SD1623S-TD-E is built to meet the stringent requirements of the electronic industry, ensuring long-term reliability and performance. It is designed to withstand harsh operating conditions while maintaining its electrical characteristics.

Environmental Compliance

Adhering to environmental standards, the 2SD1623S-TD-E is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with the consideration for environmental protection and user safety.

In conclusion, the 2SD1623S-TD-E from ON Semiconductor is a high-performance NPN transistor that offers efficient operation, fast switching, and a compact form factor, making it an excellent choice for designers looking to optimize their electronic designs for both performance and size.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3279 $59.0220
430+ $0.2691 $115.7130
665+ $0.2607 $173.3655
920+ $0.2523 $232.1160
1,185+ $0.2439 $289.0215
1,585+ $0.2187 $346.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess