The 2SD1625-TD is a robust NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is highly regarded for its reliability and performance in a variety of electronic applications.
Key Features
- High Current Capacity: Capable of handling high current loads, making it suitable for power regulation and switching applications.
- Low Saturation Voltage: Ensures efficient operation with minimal power loss, contributing to energy savings in electronic circuits.
- Fast Switching Speed: Provides quick response times, which is crucial for high-frequency operations.
- Complementary PNP Type Available: The 2SD1625-TD has a complementary PNP type transistor available for use in push-pull configurations and other applications requiring matched transistor pairs.
Applications
The 2SD1625-TD is versatile and can be used in a wide range of applications, including:
- Power supply circuits
- Audio amplifiers
- Motor controllers
- Switching regulators
- DC-DC converters
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
60V
Collector Current (I<sub>C)
5A
Power Dissipation (P<sub>D)
25W
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability. The 2SD1625-TD transistor is designed to meet these standards, ensuring stable performance over its lifetime and suitability for use in commercial, industrial, and even harsh environmental conditions.
Environmental Compliance
The 2SD1625-TD is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental protection and is free from many harmful substances commonly used in the electronics industry.