EN
  • EN
  • DE

TCA9406YZPR

Part No TCA9406YZPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC V-LEVL XLATR I2C/SMBUS 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 2.3V to 5.5V
Output Type Open Drain
Data Rate 24Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 1106306-TCA9406YZPR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian TCA9406YZPR CAD Model

Description

Overview of Texas Instruments TCA9406YZPR

The TCA9406YZPR is a robust, high-performance level shifter from Texas Instruments, designed to address the need for voltage level translation in multi-voltage systems. Ideal for applications that require interfacing between different voltage domains, this device is capable of translating signals between two levels ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side.

Key Features

  • Bidirectional Voltage Translation: The TCA9406YZPR allows for bidirectional voltage translation without the need for a direction control signal, simplifying the design and saving valuable board space.
  • Low On-State Resistance: This level shifter features a low on-state resistance, which provides a high-speed interface with minimal signal distortion, making it suitable for applications that require fast data transfer rates.
  • Wide Voltage Range: With support for a wide range of input and output voltages, the TCA9406YZPR is versatile and can be used in various scenarios, from interfacing low-voltage microcontrollers with higher voltage peripherals to bridging different logic levels within a system.
  • I<sub>off Support: The device includes an I<sub>off circuitry which prevents damaging current backflow when it is powered down.
  • ESD Protection: It comes equipped with robust ESD protection on all pins, ensuring the device's reliability and longevity in the face of electrostatic discharges.

Applications

The TCA9406YZPR is ideal for various applications where voltage level translation is required. It can be found in:

  • Mobile Phones
  • GPS Navigation Systems
  • Signal Conditioning
  • Interfacing Microprocessors, Microcontrollers, and FPGAs with different voltage domains

Package and Quality

Encased in a compact YZP package, the TCA9406YZPR is designed to occupy minimal board space while delivering its functionality efficiently. Texas Instruments ensures high manufacturing standards, and the device is subjected to rigorous testing to guarantee performance. The TCA9406YZPR is RoHS compliant, adhering to environmental standards and ensuring a reduced ecological footprint.

With its combination of features, the TCA9406YZPR from Texas Instruments stands out as a reliable choice for designers looking to seamlessly bridge the gap between different voltage levels in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,630 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess