EN
  • EN
  • DE

2SD1651

Part No 2SD1651
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157768-2SD1651
Popularity Low
Supply and Demand Status Limited
Introduction Date June 12, 2020
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SD1651 CAD Model

Description

Product Overview: 2SD1651

The 2SD1651 is a high-power NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This particular transistor is designed for use in a variety of applications, including power amplification and switching applications. It is well-suited for high-speed switching and general-purpose amplification tasks.

Key Features

  • High Current Capacity: The 2SD1651 is capable of handling high current flows, making it suitable for power regulation and control in demanding circuits.
  • High Voltage Tolerance: With its ability to withstand high voltages, this transistor can be used in circuits with higher operating voltages without the risk of breakdown.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic minimizes power loss and improves efficiency, particularly in saturation-driven applications.
  • Fast Switching Speed: The 2SD1651 boasts rapid switching capabilities, which are essential for applications that require quick response times.
  • Robust Design: ON Semiconductor has engineered the 2SD1651 to be durable and reliable, even under strenuous conditions.

Applications

The versatile nature of the 2SD1651 allows it to be used in a broad range of electronic equipment, including:

  • Power supply units
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • General-purpose amplifiers

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 60 V Collector Current (I<sub>C) 5 A Power Dissipation (P<sub>D) 25 W Transition Frequency (f<sub>T) 20 MHz Operating and Storage Junction Temperature Range -55 to +150 °C

With its combination of high-performance features, the 2SD1651 from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient transistor for their high-power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess