EN
  • EN
  • DE

2SD1803TL

Part No 2SD1803TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157884-2SD1803TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1803TL CAD Model

Description

Product Overview: 2SD1803TL - ON Semiconductor

The 2SD1803TL is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet a variety of applications requiring high-speed switching and amplification. The 2SD1803TL is a testament to ON Semiconductor's commitment to providing electronic components that deliver reliability and efficiency.

Key Features

  • Voltage and Current Ratings: The 2SD1803TL boasts a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 3A, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (ft) of 120MHz, this transistor is capable of operating at high frequencies, making it ideal for amplification in audio and RF applications.
  • Low Saturation Voltage: The low Vce(sat) of typically 0.5V ensures reduced power loss and improved efficiency during operation.
  • Surface Mount Package: Housed in a compact SOT-428 (SC-73) package, the 2SD1803TL is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving PCB design.

Applications

The 2SD1803TL is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • Switching regulators
  • DC-DC converters
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor ensures that the 2SD1803TL meets stringent quality standards. The device is manufactured with state-of-the-art processes and subjected to rigorous testing to guarantee performance and durability. Customers can rely on this product for consistent operation and longevity in their electronic designs.

Environmental Compliance

The 2SD1803TL is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is free from harmful substances like lead, mercury, and cadmium. This compliance underscores ON Semiconductor's commitment to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess