Product Overview: 2SD1819AR(TX) by ON Semiconductor
The 2SD1819AR(TX) is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This discrete semiconductor product is well-suited for a variety of applications that require efficient amplification and switching operations.
Key Features
- High Current Capacity: The 2SD1819AR(TX) is capable of handling high current loads, making it an excellent choice for power regulation and control in electronic circuits.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
- Fast Switching Speed: Engineered for rapid transitions between on and off states, this transistor is ideal for high-speed switching applications.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SD1819AR(TX) meets stringent reliability standards, providing consistent performance over its lifespan.
Applications
The versatile nature of the 2SD1819AR(TX) allows it to be used in a wide array of electronic applications, including but not limited to:
- Power supply circuits
- Audio amplifiers
- Motor controllers
- Switching regulators
- Driver circuits for relays and solenoids
Technical Specifications
Some of the technical specifications of the 2SD1819AR(TX) include a collector-base voltage (VCBO) of 80V, collector-emitter voltage (VCEO) of 60V, and an emitter-base voltage (VEBO) of 6V. The device also features a continuous collector current (IC) rating of up to 3A, making it robust for handling high current applications.
Package and Availability
The 2SD1819AR(TX) is available in a TO-92 package, which is widely used in the industry and known for its compact size and ease of integration into various circuit designs. ON Semiconductor ensures the availability of this product through its extensive distribution network, catering to both large-scale and small-scale electronic manufacturing needs.
In conclusion, the 2SD1819AR(TX) from ON Semiconductor stands out as a reliable and efficient component for designers and engineers looking to enhance their electronic designs with a high-quality NPN transistor.