ON Semiconductor 2SD1853 Transistor Overview
The ON Semiconductor 2SD1853 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This transistor is known for its high current capacity and fast switching speeds, making it an ideal choice for power amplification and switching applications. The 2SD1853 is part of ON Semiconductor's extensive line of semiconductor products, which are renowned for their reliability and efficiency.
Key Features
- High Current Capacity: The 2SD1853 is capable of handling high current flows, making it suitable for power-intensive applications.
- Fast Switching Speeds: This transistor switches on and off rapidly, which is crucial for high-frequency operations.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency.
- High Power Dissipation: With its ability to dissipate high amounts of power, the 2SD1853 can sustain its performance even under stressful conditions.
Applications
The versatility of the 2SD1853 allows it to be used in a wide range of applications. Some of the common applications include:
- Power supply regulators
- Audio amplifiers
- Motor controllers
- Switching circuits
- Driver stages in high-fidelity amplifiers and sound reinforcement systems
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
120 V
Collector-Emitter Voltage (VCEO)
60 V
Emitter-Base Voltage (VEBO)
6 V
Collector Current (IC)
3 A
Power Dissipation (PD)
25 W
Operating Temperature Range
-55°C to +150°C
With its robust design and strong electrical characteristics, the ON Semiconductor 2SD1853 is a reliable and efficient choice for designers and engineers looking to optimize their electronic designs for performance and durability.