ON Semiconductor 2SD1935-6-TB Bipolar Transistor
The 2SD1935-6-TB is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed to deliver efficient current control in a wide variety of electronic applications. This component is particularly well-suited for power amplification and switching applications due to its robust power handling capabilities and fast switching speeds.
Constructed with state-of-the-art semiconductor technology, the 2SD1935-6-TB offers a collector-emitter voltage (Vceo) of 50V, collector-base voltage (Vcbo) of 60V, and emitter-base voltage (Vebo) of 7V. With a collector current (Ic) of up to 2A, this transistor can handle significant power for its size. The device is housed in a compact TO-252 (DPAK) package, making it suitable for space-constrained applications while still providing excellent thermal performance.
Key features of the 2SD1935-6-TB include:
- Low saturation voltage, which reduces power dissipation and improves efficiency.
- High current gain (hFE) bandwidth product, ensuring good amplification characteristics over a broad frequency range.
- Fast switching times, which make the transistor ideal for high-frequency operation.
- Robust thermal performance, allowing for reliable operation even under high load conditions.
Applications for the 2SD1935-6-TB are diverse, ranging from power management solutions in consumer electronics to industrial automation systems. Its reliability and efficiency make it a preferred choice for DC/DC converters, motor control circuits, and general-purpose amplification and switching circuits.
ON Semiconductor's commitment to quality ensures that the 2SD1935-6-TB meets stringent industry standards for performance and reliability. Whether you're designing a new circuit or looking for a replacement transistor for repair or upgrade purposes, the 2SD1935-6-TB offers the performance and dependability that professionals expect from ON Semiconductor products.
For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure the proper integration of the 2SD1935-6-TB into their electronic designs.