The ON Semiconductor 2SD2100-TD is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile component is well-suited for switching and amplification tasks, making it a valuable addition to various circuits and devices.
Key Features:
- High Current Capacity: The 2SD2100-TD is capable of handling continuous collector currents up to 1A, which allows it to drive moderate loads directly.
- Low Saturation Voltage: It offers a low collector-emitter saturation voltage (V<sub>CE(sat)), minimizing power loss and improving efficiency in switching applications.
- High-Speed Switching: This transistor is designed for high-speed switching, providing rapid response times in circuits that require fast on-off actions.
- Complementary PNP Type: The 2SD2100-TD has a complementary PNP type, making it easy to design push-pull stages or complementary symmetry circuits.
- Compact Package: Enclosed in a small surface-mount package, the device is ideal for space-constrained applications.
Applications:
The versatility of the 2SD2100-TD allows it to be used in numerous applications, including but not limited to:
- Power management circuits
- DC-DC converters
- Motor control drivers
- Audio amplifiers
- Signal processing
Specifications:
Parameter
Value
Collector-Base Voltage (V<sub>CB)
60V
Collector-Emitter Voltage (V<sub>CE)
50V
Emitter-Base Voltage (V<sub>EB)
7V
Collector Current (I<sub>C)
1A
Power Dissipation (P<sub>D)
1W
With its robust performance and ON Semiconductor's reputation for quality, the 2SD2100-TD is a reliable choice for designers and engineers seeking a cost-effective, high-performing NPN transistor for their electronic projects.