EN
  • EN
  • DE

TPS389033QDSERQ1

Part No TPS389033QDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS389033
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51980-2,TPS389033QDSERQ1-ND,296-51980-1,296-51980-6
Standard Package 3,000
Win Source Part Number 1319971-TPS389033QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS389033QDSERQ1 CAD Model

Description

Product Overview: TPS389033QDSERQ1 from Texas Instruments

The TPS389033QDSERQ1 is a high-precision, programmable supervisory circuit designed by Texas Instruments to monitor voltage levels in automotive and industrial applications. This device is engineered to ensure reliable system performance by providing overvoltage and undervoltage monitoring capabilities.

Featuring a very low quiescent current, the TPS389033QDSERQ1 is optimized for systems that require energy efficiency and minimal power consumption. This characteristic is particularly beneficial in battery-powered applications where extending the life of the power source is crucial.

The supervisory circuit offers a wide range of adjustable voltage thresholds, which can be programmed via external resistors. This flexibility allows designers to tailor the device to suit specific system voltage requirements, enhancing the adaptability of the TPS389033QDSERQ1 to various platforms and applications.

With a built-in hysteresis feature, the TPS389033QDSERQ1 ensures that transient voltage fluctuations do not result in false triggering, thus providing a more stable and reliable system operation. The device also includes a manual reset input, enabling system designers to incorporate a user-accessible reset function or to connect an additional supervisory circuit for enhanced monitoring.

Encased in a compact, surface-mount package, the TPS389033QDSERQ1 is suitable for space-constrained applications, making it an ideal choice for modern automotive electronics, such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). Its robust design conforms to the stringent quality standards required in the automotive industry, as indicated by its 'Q1' designation, which signifies its qualification under Texas Instruments' Automotive Electronics Council (AEC) Q100 standards.

In summary, the TPS389033QDSERQ1 from Texas Instruments is a versatile and reliable solution for voltage supervision in critical systems. Its low power consumption, adjustable voltage threshold, and robust design make it an excellent choice for ensuring the operational integrity of automotive and industrial electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5688 $54.9080
80+ $1.2873 $102.9840
125+ $1.2470 $155.8750
170+ $1.2068 $205.1560
215+ $1.1666 $250.8190
290+ $1.0459 $303.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess