The 334820422 is a Mini-Fit Jr. receptacle housing from Molex, designed for high-current wire-to-wire and wire-to-board connections. This housing is a crucial component of the Mini-Fit Jr. power connector system, known for its reliability and versatility across various applications requiring robust power delivery.
Applications:
- Power Supplies
- Industrial Automation
- Consumer Electronics
- Appliances
- Automotive Applications
Features:
- Mini-Fit Jr. Connector System
- Dual Row Configuration
- 4 Circuits
- Positive Locking
- Polarization
Benefits:
- Reliable Power Connection: Designed for secure and stable power delivery, minimizing downtime and ensuring consistent performance.
- Versatile Application: Suitable for a wide range of industries and applications, due to its robust design and high current capabilities.
- Prevents Accidental Disconnection: The positive locking feature ensures the connector remains securely mated, even in vibration-prone environments.
- Correct Mating: Polarization features prevent mis-mating, protecting against potential electrical damage.
- Durable Construction: Made from high-quality materials to withstand harsh environmental conditions and mechanical stress.
Technical Specifications:
The 334820422 is a 4-circuit, dual-row receptacle housing made from durable, high-temperature thermoplastic. It is designed to mate with Mini-Fit Jr. headers or plugs. The housing's positive locking feature provides an audible click when fully engaged, ensuring a secure connection. The connector supports a range of wire gauges, making it compatible with diverse applications.
Detailed specifications, including voltage and current ratings, operating temperature range, and material flammability ratings, are available in the Molex datasheet for the 334820422. This connector housing is a reliable and versatile solution for high-current power connections in various electronic and electrical systems.