EN
  • EN
  • DE

2SD438E-MP-AE

Part No 2SD438E-MP-AE
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.7A 80V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855313-2SD438E-MP-AE
Ultra Librarian 3D Model Ultra Librarian 2SD438E-MP-AE CAD Model

Description

Product Overview: 2SD438E-MP-AE by ON Semiconductor

The 2SD438E-MP-AE is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a versatile component commonly used in a variety of electronic applications, including switching and amplification circuits. The 2SD438E-MP-AE is recognized for its robustness, reliability, and efficiency, making it an ideal choice for designers looking to enhance their electronic designs.

Key Features

  • High Current Capacity: The device is capable of handling high current, making it suitable for power regulation and control in demanding applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency.
  • Fast Switching Speed: Its quick response time is beneficial for high-speed switching applications, ensuring minimal delays in circuit operation.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SD438E-MP-AE is a reliable component for long-term use.
  • TO-220 Package: Encased in a TO-220 package, it is designed for easy mounting and is capable of dissipating heat effectively, contributing to its durability.

Applications

The 2SD438E-MP-AE is suitable for a broad range of applications, including:

  • Power supply circuits
  • Motor control systems
  • Audio amplifiers
  • Switching regulators
  • DC-DC converters
  • General-purpose switching and amplification tasks

Technical Specifications

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (Vceo): Specified by the manufacturer
  • Collector-Base Voltage (Vcbo): Specified by the manufacturer
  • Emitter-Base Voltage (Vebo): Specified by the manufacturer
  • Collector Current (Ic): Specified by the manufacturer
  • Power Dissipation (Pd): Specified by the manufacturer
  • Operating Junction Temperature Range: Specified by the manufacturer

For detailed specifications and operational parameters, customers should refer to the official datasheet provided by ON Semiconductor. The 2SD438E-MP-AE is a testament to ON Semiconductor's dedication to providing components that push the boundaries of performance and efficiency.

Whether you are designing consumer electronics, industrial systems, or sophisticated audio equipment, the 2SD438E-MP-AE offers the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess