The ON Semiconductor 2SJ187-TD-E is a high-performance P-Channel MOSFET designed for a variety of applications requiring high-speed switching, low on-resistance, and efficient power management. This semiconductor device is well-suited for use in power supplies, motor controls, and other power management tasks where energy efficiency is crucial.
Key Features
- Device Type: P-Channel MOSFET
- Drain-Source Voltage (V<sub>DS): -60V which ensures it can handle significant voltage levels in various applications.
- Continuous Drain Current (I<sub>D): -18A, allowing for substantial current flow through the device during operation.
- Power Dissipation (P<sub>D): 30W which indicates the amount of power that can be dissipated as heat under normal operating conditions.
- Low On-Resistance (R<sub>DS(on)): This feature minimizes power loss and heat generation when the MOSFET is in the on-state.
- High-Speed Switching: The device is capable of turning on and off quickly, which is beneficial for applications that require fast switching to improve performance and reduce power loss.
- Gate Charge (Q<sub>g): A low gate charge which contributes to the fast switching speed and reduces the power needed to control the gate.
- Package: The 2SJ187-TD-E comes in a TO-252 (DPAK) package, which is known for its compact size and ability to handle high thermal performance.
Applications
The versatility of the 2SJ187-TD-E MOSFET makes it ideal for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC/DC Converters
- Battery Management Systems
- Motor Drives and Controllers
- Power Management Circuits
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the 2SJ187-TD-E is no exception. It is manufactured to meet high standards for performance and durability, ensuring that it can withstand the rigors of demanding electrical environments.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides.