EN
  • EN
  • DE

2SJ188

Part No 2SJ188
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 30V 2A 3-Pin(3+Tab) TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158437-2SJ188
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ188
Introduction Date August 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ188 CAD Model

Description

ON Semiconductor 2SJ188 P-Channel MOSFET

The 2SJ188 is a high-performance P-Channel MOSFET produced by ON Semiconductor, a leading supplier in the field of energy-efficient innovations. This MOSFET is designed to deliver efficient power management and signal amplification across a wide range of electronic applications. Its P-Channel configuration makes it particularly suitable for use as a switch in circuits that require a high-speed switching capability.

Key Features

  • Low On-Resistance: The 2SJ188 boasts a low on-state resistance, which minimizes power loss and enhances overall efficiency when the MOSFET is in the conducting state.
  • High-Speed Switching: Engineered for rapid switching, this component is ideal for high-frequency applications, ensuring minimal delay in response times.
  • Gate Charge: It has a low gate charge, which reduces the amount of energy required to control the gate, leading to lower power consumption and heat generation.
  • Voltage Rating: This MOSFET operates at a drain-source voltage (Vdss) that supports common electronic circuit requirements, making it versatile for various design implementations.
  • Drive Voltage: The 2SJ188 is designed to work with standard logic level voltages, simplifying integration with existing digital systems.

Applications

The ON Semiconductor 2SJ188 is widely used in a multitude of applications. Its high efficiency and fast switching capabilities make it an excellent choice for power management systems. It can be found in DC/DC converters, power supplies, motor control circuits, and as a load switch or battery protection device. Additionally, it is suitable for use in audio amplifiers, due to its ability to handle high current and power levels without compromising signal integrity.

Reliability and Performance

Reliability is a hallmark of ON Semiconductor products, and the 2SJ188 is no exception. It is built to meet stringent industry standards, ensuring long-term stability and performance under various conditions. Whether for consumer electronics, automotive applications, or industrial systems, the 2SJ188 from ON Semiconductor is a trusted component that engineers and designers can rely on for their circuit designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess