EN
  • EN
  • DE

2SJ266-DL-E

Part No 2SJ266-DL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 16829-2SJ266-DL-E
Ultra Librarian 3D Model Ultra Librarian 2SJ266-DL-E CAD Model

Description

The ON Semiconductor 2SJ266-DL-E is a high-performance P-Channel MOSFET that offers efficient power management for a wide range of applications. This MOSFET is designed to provide low on-resistance and high switching speeds, making it an ideal choice for power conversion and regulation tasks in consumer electronics, industrial systems, and automotive circuits.

Key Features

  • Low On-Resistance: The 2SJ266-DL-E MOSFET features a very low R<sub>DS(on), which reduces conduction losses and improves overall efficiency in circuits.
  • High-Speed Switching: Fast switching capabilities of this MOSFET make it suitable for high-frequency applications, providing efficient operation and reduced switching losses.
  • Voltage Rating: It has a drain-source voltage (V<sub>DSS) rating of -60V, which allows it to handle significant voltage levels in various applications.
  • Current Capacity: The device can sustain a continuous drain current (I<sub>D) of -5A, providing ample current for a wide range of uses.
  • Low Gate Charge: A low total gate charge (Q<sub>g) ensures minimal power is required to switch the device, which is beneficial in power-sensitive designs.
  • Through-Hole Package: The TO-220FL package allows for easy mounting and soldering onto printed circuit boards, with the added benefit of efficient heat dissipation.

Applications

The versatility of the 2SJ266-DL-E MOSFET makes it suitable for a broad array of applications, including but not limited to:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Control Systems
  • LED Lighting Systems
  • Automotive Electronics
  • Battery Management Systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the 2SJ266-DL-E MOSFET is no exception. It is built to meet rigorous industry standards, ensuring long-term performance and stability in even the most demanding environments. Whether for prototyping or mass production, this MOSFET is a reliable choice for designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess