EN
  • EN
  • DE

2SJ307

Part No 2SJ307
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 250V 6A 3-Pin(3+Tab) TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158521-2SJ307
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ307
Introduction Date April 05, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ307 CAD Model

Description

The 2SJ307 is a high-performance P-channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is engineered to deliver efficient power conversion and switching with low on-resistance and high blocking voltage, making it an ideal choice for a variety of applications.

Key Features:

  • Low On-Resistance: The 2SJ307 boasts a very low R<sub>DS(on), which minimizes conduction losses and enhances overall efficiency, particularly beneficial in power-intensive applications.
  • High-Speed Switching: Designed for rapid switching, this MOSFET can operate at high frequencies, making it suitable for modern, high-speed circuit designs.
  • High Blocking Voltage: With its high V<sub>DSS, the 2SJ307 can handle significant voltage without breakdown, providing a robust solution for circuits that experience high voltage transients.
  • P-Channel: As a P-channel MOSFET, it allows for simpler drive circuitry in certain configurations compared to its N-channel counterparts, due to the positive gate drive with respect to the source.
  • Energy-Efficient: The MOSFET is optimized for low power dissipation, contributing to energy savings in electronic systems.

Applications:

The ON Semiconductor 2SJ307 is versatile and can be used in a broad range of applications. It is particularly well-suited for:

  • Power supply circuits
  • DC/DC converters
  • Motor drives and controllers
  • Load switches
  • Power management systems
  • Automotive applications

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the 2SJ307 is no exception. This product is built to meet stringent requirements, ensuring performance and durability across a wide range of operating conditions.

For engineers and designers looking for a reliable P-channel MOSFET that combines efficiency with high-speed performance, the ON Semiconductor 2SJ307 is an excellent choice that promises to deliver optimal results in your electronic designs.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess