EN
  • EN
  • DE

BYW4200B-TR

Part No BYW4200B-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 4A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 201737-BYW4200B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYW4200B-TR CAD Model

Description

The BYW4200B-TR from STMicroelectronics is a high-efficiency, ultra-fast recovery diode designed to meet the needs of today's demanding power supply applications. This diode is part of the BYW42 series and is known for its exceptional performance in high-frequency circuits where low conduction and switching losses are crucial.

Key Features

  • High Reverse Voltage Capability: The BYW4200B-TR boasts a reverse voltage rating of up to 200 volts, making it suitable for high-voltage applications.
  • Ultra-Fast Recovery Time: With a recovery time as low as 50 nanoseconds, this diode ensures minimal power loss and improved efficiency in fast-switching circuits.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power dissipation and enhances overall system efficiency.
  • High Surge Current Capability: It can handle high surge currents, providing robust performance during transient conditions.
  • Surface-Mount Package: The BYW4200B-TR comes in a surface-mount package, specifically the D2PAK (TO-263), which is suitable for automated assembly processes and saves board space.

Applications

The BYW4200B-TR is ideal for a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Freewheeling diodes in converters
  • Snubber diodes
  • Motor control circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BYW4200B-TR is no exception. It is manufactured to meet the highest industry standards for performance and reliability. The device is RoHS compliant and is designed to withstand the rigorous conditions of industrial and commercial applications.

Conclusion

In summary, the BYW4200B-TR is a superior choice for designers looking for a diode that offers high voltage capability, ultra-fast recovery, and high surge current handling in a compact, surface-mount package. Its robust design and energy-efficient operation make it an essential component for modern power management solutions.

You May Also Be Interested in

General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6897 $58.6245
205+ $0.5660 $116.0300
320+ $0.5483 $175.4560
440+ $0.5306 $233.4640
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess