EN
  • EN
  • DE

2SJ569

Part No 2SJ569
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158739-2SJ569
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ569 CAD Model

Description

ON Semiconductor 2SJ569 P-Channel MOSFET

The ON Semiconductor 2SJ569 is a high-performance P-Channel MOSFET that offers superior switching performance and reliability for a wide range of applications. This power MOSFET is designed to meet the needs of modern electronic systems, providing efficient power management with reduced on-state resistance and low gate charge.

Key Features:

  • Low On-Resistance: The 2SJ569 boasts a low on-state resistance, which minimizes power loss and improves overall efficiency when in operation. This feature is particularly beneficial in applications where energy efficiency is a priority.
  • High-Speed Switching: Designed for fast switching applications, the 2SJ569 enables quick transitions between on and off states, reducing switching losses and improving performance in high-frequency circuits.
  • Gate Charge: The device has a low total gate charge, which reduces the amount of energy required to turn the MOSFET on and off. This contributes to lower power consumption and heat generation during operation.
  • Voltage Rating: With a drain-source voltage rating that supports common system voltages, the 2SJ569 is versatile for use in various circuit configurations.
  • Thermal Performance: The MOSFET is encapsulated in a package that enhances thermal performance, ensuring stability and reliability even under high-temperature operating conditions.

Applications:

The 2SJ569 is suitable for a broad range of applications, including but not limited to:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management systems
  • Energy-efficient power management designs

This MOSFET is an ideal choice for designers looking for a component that provides a balance between performance and power efficiency. With its robust construction and ON Semiconductor's commitment to quality, the 2SJ569 is a reliable choice for both prototyping and mass production.

Whether you're developing power supplies, working on automotive electronics, or designing energy-saving circuits, the ON Semiconductor 2SJ569 P-Channel MOSFET is a component that promises to deliver high performance while maintaining energy efficiency.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess