EN
  • EN
  • DE

2SK1461

Part No 2SK1461
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 544343-2SK1461
Ultra Librarian 3D Model Ultra Librarian 2SK1461 CAD Model

Description

The 2SK1461 is a high-performance N-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and switching with low on-resistance and high-speed operation. This semiconductor device is a crucial component in a wide range of applications, from power supplies and converters to motor drives and high-speed switching circuits.

Key Features:

  • Low On-Resistance: The 2SK1461 boasts a very low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high-performance power management systems.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can handle rapid on-off cycles with ease, which is essential for applications such as switching regulators, DC-DC converters, and motor control circuits.
  • High Drain-Source Voltage: With a robust maximum drain-source voltage (V<sub>DS), the 2SK1461 can be used in high voltage applications, providing a wide margin for safe operation under various conditions.
  • Low Gate Charge: The MOSFET is designed with a low gate charge, which reduces the power required to turn the device on and off, thereby enhancing the efficiency of the overall system.
  • Improved Reliability: ON Semiconductor's commitment to quality ensures that the 2SK1461 is reliable and performs consistently over its lifespan, even under stressful conditions.

Applications:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Inverters
  • Switching Regulators
  • Power Management Systems

The 2SK1461 from ON Semiconductor is a testament to the company's expertise in power management technology. It is designed to meet the demands of modern electronic devices that require high efficiency, reliability, and performance. Whether it's for industrial, commercial, or consumer applications, the 2SK1461 is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2743 $58.1944
20+ $5.9687 $119.3740
30+ $5.7822 $173.4660
42+ $5.5957 $235.0194
54+ $5.4093 $292.1022
72+ $4.8496 $349.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess