EN
  • EN
  • DE

2SK1469

Part No 2SK1469
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 30V 8A 3-Pin (3+Tab) TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159002-2SK1469
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1469
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1469 CAD Model

Description

Introducing the 2SK1469 Power MOSFET by ON Semiconductor

The 2SK1469 is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading provider in energy-efficient innovations. This high-performance product is designed to meet the rigorous demands of modern electronic applications, offering both reliability and efficiency.

Key Features:

  • High Drain-Source Voltage (V<sub>DS): With an impressive drain-source voltage, this MOSFET can handle significant power levels, making it suitable for a wide range of applications.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance ensures minimal power loss during operation, leading to a more efficient power management and reduced heat generation.
  • High-Speed Switching: The 2SK1469 has been optimized for high-speed switching, which is essential for power supplies and DC-DC converters that require fast switching times to maintain efficiency.
  • Gate Charge (Q<sub>G): It features a low gate charge, which contributes to its high-speed switching capabilities and reduces switching losses.

Applications:

The versatility of the 2SK1469 allows it to be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor drives
  • Power management systems

Quality and Reliability:

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2SK1469 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs consistently under different conditions.

Environmental Compliance:

In line with ON Semiconductor's dedication to environmental stewardship, the 2SK1469 is designed to comply with various environmental regulations. Customers can trust that they are choosing a product that not only delivers in performance but also respects the planet.

With its robust design, efficient operation, and ON Semiconductor's reputation for quality, the 2SK1469 is an excellent choice for designers and engineers looking to enhance their power management systems. Its technical sophistication and reliability make it a valuable component in any power-related application.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Toshiba Semiconductor and Storage
Lowest to $0.7390
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess