EN
  • EN
  • DE

2SK1686

Part No 2SK1686
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159105-2SK1686
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1686 CAD Model

Description

ON Semiconductor 2SK1686 - N-Channel MOSFET

The ON Semiconductor 2SK1686 is a robust N-Channel MOSFET designed to deliver high-performance switching applications and power management solutions. This semiconductor device is engineered to provide efficient power control and conversion in a wide array of electronic systems, making it an ideal choice for designers and engineers looking to enhance their products with reliable and effective power handling capabilities.

Key Features:

  • High Current Capacity: The 2SK1686 is capable of handling high currents, making it suitable for demanding applications that require significant power throughput.
  • Low On-Resistance: With a low on-resistance, this MOSFET ensures minimal power loss during operation, which translates to improved energy efficiency and reduced heat generation.
  • Fast Switching Speed: The device is designed for fast switching, enabling quick transitions between on and off states, which is crucial for high-frequency power converters and inverters.
  • High Voltage Tolerance: It can withstand high voltages, providing a level of robustness and reliability that is necessary for protecting circuits against potential voltage spikes.

Applications:

The 2SK1686 from ON Semiconductor is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • Renewable energy systems

Technical Specifications:

The technical specifications of the 2SK1686 include a drain-to-source voltage (Vdss) of up to 500V, a continuous drain current (Id) rating at 25°C, and a low gate threshold voltage, which allows for easy drive capability. The device also features a TO-3PN package that provides excellent heat dissipation and is suitable for mounting on a variety of heat sinks.

ON Semiconductor's commitment to quality ensures that the 2SK1686 MOSFET meets the highest standards of performance and reliability. Whether you are designing power supplies, motor controllers, or any other system that requires efficient power handling, the 2SK1686 is a component that can help you achieve your design goals with confidence.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess