The 2SK1726-TD from ON Semiconductor is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for use in power management applications. This N-channel enhancement mode power MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, crafted to meet the demands of modern electronic circuits.
Key Features
- Low On-Resistance: The 2SK1726-TD boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-current applications.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is suitable for high-frequency power switching applications, contributing to reduced switching losses.
- High Voltage Tolerance: With a drain-to-source voltage (V<sub>DSS) of up to 500V, it can handle high voltage applications safely and reliably.
- Enhanced Thermal Performance: The device is encapsulated in a TO-3P package, which offers excellent heat dissipation characteristics, ensuring stable operation even under high load conditions.
Applications
The 2SK1726-TD MOSFET is versatile and can be found in a range of applications, including:
- Power supplies
- DC-DC converters
- Motor drives
- Lighting applications
- High-power switching circuits
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
500V
Continuous Drain Current (I<sub>D)
12A
Power Dissipation (P<sub>D)
100W
Operating Temperature Range
-55°C to +150°C
For engineers and designers looking for a reliable MOSFET that offers high efficiency, fast switching, and robust thermal performance, the 2SK1726-TD from ON Semiconductor is an outstanding choice. Its ability to handle high voltages and currents, combined with low on-resistance, makes it a go-to component for power management solutions.